SILVER MICA CAPACITOR 270PF, 50V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
CAP MICA 270PF 5% 50V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K1361 | CD5FY271JO3F |
| Product Name | Silver Mica Capacitor 270Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |