Cornell Dubilier Silver Mica Capacitor 250Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier CD5FY251JO3

Description
SILVER MICA CAPACITOR 250PF, 50V, 5%, RADIAL; Capacitance:250pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 250PF, 50V, 5%, RADIAL; Capacitance:250pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 250Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier - 12C3556 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 250Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier
12C3556
Silver Mica Capacitor 250Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier 12C3556
SILVER MICA CAPACITOR 250PF, 50V, 5%, RADIAL; Capacitance:250pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 250PF, 50V, 5%, RADIAL; Capacitance:250pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5FY251JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY251JO3
Mica and PTFE Capacitors CD5FY251JO3
CAP MICA 250PF 5% 50V RADIAL

CAP MICA 250PF 5% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3556 CD5FY251JO3
Product Name Silver Mica Capacitor 250Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.50E-4 microF 2.50E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers