Cornell Dubilier Mica and PTFE Capacitors CD5FY251GO3

Description
CAP MICA 250PF 2% 50V RADIAL
Datasheet
Description
CAP MICA 250PF 2% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FY251GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY251GO3
Mica and PTFE Capacitors CD5FY251GO3
CAP MICA 250PF 2% 50V RADIAL

CAP MICA 250PF 2% 50V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 250Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 12C3555 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 250Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
12C3555
Silver Mica Capacitor 250Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 12C3555
SILVER MICA CAPACITOR 250PF, 50V, 2%, RADIAL; Capacitance:250pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 250PF, 50V, 2%, RADIAL; Capacitance:250pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FY251GO3 12C3555
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 250Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers