Cornell Dubilier Silver Mica Capacitor 240Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier CD5FY241JO3F

Description
SILVER MICA CAPACITOR 240PF, 50V, 5%, RADIAL; Capacitance:240pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 240PF, 50V, 5%, RADIAL; Capacitance:240pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 240Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier - 81K1357 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 240Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier
81K1357
Silver Mica Capacitor 240Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier 81K1357
SILVER MICA CAPACITOR 240PF, 50V, 5%, RADIAL; Capacitance:240pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 240PF, 50V, 5%, RADIAL; Capacitance:240pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5FY241JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY241JO3F
Mica and PTFE Capacitors CD5FY241JO3F
CAP MICA 240PF 5% 50V RADIAL

CAP MICA 240PF 5% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1357 CD5FY241JO3F
Product Name Silver Mica Capacitor 240Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.40E-4 microF 2.40E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details