Cornell Dubilier Mica and PTFE Capacitors CD5FC101JO3F

Description
CAP MICA 100PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 100PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FC101JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FC101JO3F
Mica and PTFE Capacitors CD5FC101JO3F
CAP MICA 100PF 5% 300V RADIAL

CAP MICA 100PF 5% 300V RADIAL

Supplier's Site Datasheet
Capacitor; MICA;Cap 100pF;Tol+-5%;Radial Miniature Dipped;Vol-Rtg 300vdc;LS 3.0m - 70189532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 100pF;Tol+-5%;Radial Miniature Dipped;Vol-Rtg 300vdc;LS 3.0m
70189532
Capacitor; MICA;Cap 100pF;Tol+-5%;Radial Miniature Dipped;Vol-Rtg 300vdc;LS 3.0m 70189532
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Very High Q and low ESR make these an ideal choice for RF applications. CDE miniature dipped silvered mica capacitors fit those tight spots in modules and high-density electronics. In low- and moderate-humidity applications, these small sizes deliver the same stability and rugged performance as the standard size units. Capacitance Range: 1 to 40,000 pF Voltage Range: 50 to 500 VDC 20,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Very High Q and low ESR make these an ideal choice for RF applications. CDE miniature dipped silvered mica capacitors fit those tight spots in modules and high-density electronics. In low- and moderate-humidity applications, these small sizes deliver the same stability and rugged performance as the standard size units.
  • Capacitance Range: 1 to 40,000 pF
  • Voltage Range: 50 to 500 VDC
  • 20,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site
Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81K1347 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81K1347
Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81K1347
SILVER MICA CAPACITOR 100PF, 300V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 100PF, 300V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CD5FC101JO3F 70189532 81K1347
Product Name Mica and PTFE Capacitors Capacitor; MICA;Cap 100pF;Tol+-5%;Radial Miniature Dipped;Vol-Rtg 300vdc;LS 3.0m Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details