Cornell Dubilier Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD5FA181GO3

Description
SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3541 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3541
Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3541
SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5FA181GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA181GO3
Mica and PTFE Capacitors CD5FA181GO3
CAP MICA 180PF 2% 100V RADIAL

CAP MICA 180PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3541 CD5FA181GO3
Product Name Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers