Cornell Dubilier Mica and PTFE Capacitors CD5FA161JO3

Description
CAP MICA 160PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 160PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FA161JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA161JO3
Mica and PTFE Capacitors CD5FA161JO3
CAP MICA 160PF 5% 100V RADIAL

CAP MICA 160PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 160Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3540 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 160Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3540
Silver Mica Capacitor 160Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3540
SILVER MICA CAPACITOR 160PF, 100V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 160PF, 100V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FA161JO3 12C3540
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 160Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details