Cornell Dubilier Mica and PTFE Capacitors CD5FA161GO3F

Description
CAP MICA 160PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 160PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FA161GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA161GO3F
Mica and PTFE Capacitors CD5FA161GO3F
CAP MICA 160PF 2% 100V RADIAL

CAP MICA 160PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 160Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 81K1340 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 160Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
81K1340
Silver Mica Capacitor 160Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 81K1340
SILVER MICA CAPACITOR 160PF, 100V, 2%, RADIAL; Capacitance:160pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 160PF, 100V, 2%, RADIAL; Capacitance:160pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FA161GO3F 81K1340
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 160Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details