SILVER MICA CAPACITOR 150PF, 100V, 2%, RADIAL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
CAP MICA 150PF 2% 100V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K1338 | CD5FA151GO3F |
| Product Name | Silver Mica Capacitor 150Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF |
| Capacitance Tolerance | 2 (+/- %) |