Cornell Dubilier Mica and PTFE Capacitors CD5FA131GO3

Description
CAP MICA 130PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 130PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FA131GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA131GO3
Mica and PTFE Capacitors CD5FA131GO3
CAP MICA 130PF 2% 100V RADIAL

CAP MICA 130PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 130Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3537 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 130Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3537
Silver Mica Capacitor 130Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3537
SILVER MICA CAPACITOR 130PF, 100V, 2%, RADIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 130PF, 100V, 2%, RADIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FA131GO3 12C3537
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 130Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers