Cornell Dubilier Mica and PTFE Capacitors CD5EC820GO3

Description
CAP MICA 82PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 82PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC820GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC820GO3
Mica and PTFE Capacitors CD5EC820GO3
CAP MICA 82PF 2% 300V RADIAL

CAP MICA 82PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 82Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3535 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 82Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3535
Silver Mica Capacitor 82Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3535
SILVER MICA CAPACITOR 82PF, 300V, 2%, RADIAL; Capacitance:82pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 82PF, 300V, 2%, RADIAL; Capacitance:82pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC820GO3 12C3535
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 82Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers