Cornell Dubilier Mica and PTFE Capacitors CD5EC680JO3

Description
CAP MICA 68PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 68PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC680JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC680JO3
Mica and PTFE Capacitors CD5EC680JO3
CAP MICA 68PF 5% 300V RADIAL

CAP MICA 68PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 68Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3533 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 68Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3533
Silver Mica Capacitor 68Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3533
SILVER MICA CAPACITOR 68PF, 300V, 5%, RADIAL; Capacitance:68pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 68PF, 300V, 5%, RADIAL; Capacitance:68pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC680JO3 12C3533
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 68Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers