Cornell Dubilier Silver Mica Capacitor 62Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD5EC620JO3F

Description
SILVER MICA CAPACITOR 62PF, 300V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 62PF, 300V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 62Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81K1329 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 62Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81K1329
Silver Mica Capacitor 62Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81K1329
SILVER MICA CAPACITOR 62PF, 300V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 62PF, 300V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5EC620JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC620JO3F
Mica and PTFE Capacitors CD5EC620JO3F
CAP MICA 62PF 5% 300V RADIAL

CAP MICA 62PF 5% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1329 CD5EC620JO3F
Product Name Silver Mica Capacitor 62Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers