Cornell Dubilier Silver Mica Capacitor 62Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD5EC620GO3

Description
SILVER MICA CAPACITOR 62PF, 300V, 2%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 62PF, 300V, 2%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 62Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3530 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 62Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3530
Silver Mica Capacitor 62Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3530
SILVER MICA CAPACITOR 62PF, 300V, 2%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 62PF, 300V, 2%, RADIAL; Capacitance:62pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5EC620GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC620GO3
Mica and PTFE Capacitors CD5EC620GO3
CAP MICA 62PF 2% 300V RADIAL

CAP MICA 62PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3530 CD5EC620GO3
Product Name Silver Mica Capacitor 62Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers