Cornell Dubilier Mica and PTFE Capacitors CD5EC510JO3F

Description
CAP MICA 51PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 51PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC510JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC510JO3F
Mica and PTFE Capacitors CD5EC510JO3F
CAP MICA 51PF 5% 300V RADIAL

CAP MICA 51PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 51Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81K1325 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 51Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81K1325
Silver Mica Capacitor 51Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81K1325
SILVER MICA CAPACITOR 51PF, 300V, 5%, RADIAL; Capacitance:51pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 51PF, 300V, 5%, RADIAL; Capacitance:51pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC510JO3F 81K1325
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 51Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details