SILVER MICA CAPACITOR 36PF, 300V, 5%, RADIAL; Capacitance:36pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
CAP MICA 36PF 5% 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C3523 | CD5EC360JO3 |
| Product Name | Silver Mica Capacitor 36Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |