Cornell Dubilier Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD5EC300GO3F

Description
SILVER MICA CAPACITOR 30PF, 300V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 30PF, 300V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 81K1312 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
81K1312
Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 81K1312
SILVER MICA CAPACITOR 30PF, 300V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 30PF, 300V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5EC300GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC300GO3F
Mica and PTFE Capacitors CD5EC300GO3F
CAP MICA 30PF 2% 300V RADIAL

CAP MICA 30PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1312 CD5EC300GO3F
Product Name Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers