These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.
CAP MICA 27PF 5% 300V RADIAL
SILVER MICA CAPACITOR 27PF, 300V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; No. of Pins:2RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189529 | CD5EC270JO3F | 81K1311 |
| Product Name | Capacitor; MICA;Cap 27pF;Tol+-5%;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm | Mica and PTFE Capacitors | Silver Mica Capacitor 27Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | ||
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF |
| WVDC | 300 volts | 300 volts |