Cornell Dubilier Mica and PTFE Capacitors CD5EC220JO3

Description
CAP MICA 22PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 22PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC220JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC220JO3
Mica and PTFE Capacitors CD5EC220JO3
CAP MICA 22PF 5% 300V RADIAL

CAP MICA 22PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 22Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3517 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 22Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3517
Silver Mica Capacitor 22Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3517
SILVER MICA CAPACITOR 22PF, 300V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 22PF, 300V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC220JO3 12C3517
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 22Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details