Cornell Dubilier Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD5EC200JO3F

Description
SILVER MICA CAPACITOR 20PF, 300V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 20PF, 300V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81K1305 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81K1305
Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81K1305
SILVER MICA CAPACITOR 20PF, 300V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; No. of Pins:2RoHS Compliant: Yes

SILVER MICA CAPACITOR 20PF, 300V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5EC200JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC200JO3F
Mica and PTFE Capacitors CD5EC200JO3F
CAP MICA 20PF 5% 300V RADIAL

CAP MICA 20PF 5% 300V RADIAL

Supplier's Site Datasheet
Capacitor; MICA;Cap 20pF;Tol+-5%;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm - 70189467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 20pF;Tol+-5%;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm
70189467
Capacitor; MICA;Cap 20pF;Tol+-5%;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm 70189467
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Very High Q and low ESR make these an ideal choice for RF applications. CDE miniature dipped silvered mica capacitors fit those tight spots in modules and high-density electronics. In low- and moderate-humidity applications, these small sizes deliver the same stability and rugged performance as the standard size units. Capacitance Range: 1 to 40,000 pF Voltage Range: 50 to 500 VDC 20,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Very High Q and low ESR make these an ideal choice for RF applications. CDE miniature dipped silvered mica capacitors fit those tight spots in modules and high-density electronics. In low- and moderate-humidity applications, these small sizes deliver the same stability and rugged performance as the standard size units.
  • Capacitance Range: 1 to 40,000 pF
  • Voltage Range: 50 to 500 VDC
  • 20,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 81K1305 CD5EC200JO3F 70189467
Product Name Silver Mica Capacitor 20Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors Capacitor; MICA;Cap 20pF;Tol+-5%;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details