Cornell Dubilier Silver Mica Capacitor 18Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD5CC180DO3

Description
SILVER MICA CAPACITOR 18PF, 300V, 0.5pF, RADIAL; Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 18PF, 300V, 0.5pF, RADIAL; Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 18Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 12C3514 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 18Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
12C3514
Silver Mica Capacitor 18Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier 12C3514
SILVER MICA CAPACITOR 18PF, 300V, 0.5pF, RADIAL; Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 18PF, 300V, 0.5pF, RADIAL; Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3514
Product Name Silver Mica Capacitor 18Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers