CAPACITOR SILVER MICA, 15PF, 300V; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Product Width:3mm RoHS Compliant: No
CAP MICA 15PF 5% 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 94F4064 | CD5CC150JO3 |
| Product Name | Capacitor Silver Mica, 15Pf, 300V; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |