Cornell Dubilier Silver Mica Capacitor 10Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD5CC100DO3

Description
SILVER MICA CAPACITOR 10PF, 300V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 10PF, 300V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 10Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 12C3508 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 10Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
12C3508
Silver Mica Capacitor 10Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier 12C3508
SILVER MICA CAPACITOR 10PF, 300V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 10PF, 300V, 0.5pF, RADIAL; Capacitance:10pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5CC100DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC100DO3
Mica and PTFE Capacitors CD5CC100DO3
CAP MICA 10PF 0.5PF 300V RADIAL

CAP MICA 10PF 0.5PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3508 CD5CC100DO3
Product Name Silver Mica Capacitor 10Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers