Cornell Dubilier Silver Mica Capacitor 9Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier CD5CC090CO3

Description
SILVER MICA CAPACITOR 9PF, 300V, 1pF, RADIAL; Capacitance:9pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 9PF, 300V, 1pF, RADIAL; Capacitance:9pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 9Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3506 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 9Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3506
Silver Mica Capacitor 9Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3506
SILVER MICA CAPACITOR 9PF, 300V, 1pF, RADIAL; Capacitance:9pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 9PF, 300V, 1pF, RADIAL; Capacitance:9pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5CC090CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC090CO3
Mica and PTFE Capacitors CD5CC090CO3
CAP MICA 9PF 1PF 300V RADIAL

CAP MICA 9PF 1PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3506 CD5CC090CO3
Product Name Silver Mica Capacitor 9Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 9.00E-6 microF 9.00E-6 microF
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers