Cornell Dubilier Mica and PTFE Capacitors CD5CC030CO3F

Description
CAP MICA 3PF 1PF 300V RADIAL
Datasheet
Description
CAP MICA 3PF 1PF 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC030CO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC030CO3F
Mica and PTFE Capacitors CD5CC030CO3F
CAP MICA 3PF 1PF 300V RADIAL

CAP MICA 3PF 1PF 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 3Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier - 81K1280 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
81K1280
Silver Mica Capacitor 3Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier 81K1280
SILVER MICA CAPACITOR 3PF, 300V, 1pF, RADIAL; Capacitance:3pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 3PF, 300V, 1pF, RADIAL; Capacitance:3pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5CC030CO3F 81K1280
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details