SILVER MICA CAPACITOR 2PF, 300V, 0.5pF, RADIAL; Capacitance:2pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
CAP MICA 2PF 0.5PF 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K1279 | CD5CC020DO3F |
| Product Name | Silver Mica Capacitor 2Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |