Cornell Dubilier Silver Mica Capacitor 1Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD5CC010DO3F

Description
SILVER MICA CAPACITOR 1PF, 300V, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1PF, 300V, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K1277 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K1277
Silver Mica Capacitor 1Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K1277
SILVER MICA CAPACITOR 1PF, 300V, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1PF, 300V, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5CC010DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC010DO3F
Mica and PTFE Capacitors CD5CC010DO3F
CAP MICA 1PF 0.5PF 300V RADIAL

CAP MICA 1PF 0.5PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1277 CD5CC010DO3F
Product Name Silver Mica Capacitor 1Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers