Cornell Dubilier Silver Mica Capacitor 360Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD4FD361GO3

Description
SILVER MICA CAPACITOR 360PF, 500V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 360PF, 500V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 360Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3421 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 360Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3421
Silver Mica Capacitor 360Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3421
SILVER MICA CAPACITOR 360PF, 500V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 360PF, 500V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD4FD361GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FD361GO3
Mica and PTFE Capacitors CD4FD361GO3
CAP MICA 360PF 2% 500V RADIAL

CAP MICA 360PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3421 CD4FD361GO3
Product Name Silver Mica Capacitor 360Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.60E-4 microF 3.60E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers