Cornell Dubilier Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD4FD241GO3F

Description
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K1187 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K1187
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K1187
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1187
Product Name Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details