Cornell Dubilier Mica and PTFE Capacitors CD4FD201JO3

Description
CAP MICA 200PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 200PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD201JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FD201JO3
Mica and PTFE Capacitors CD4FD201JO3
CAP MICA 200PF 5% 500V RADIAL

CAP MICA 200PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 99F8643 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
99F8643
Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 99F8643
SILVER MICA CAPACITOR 200PF, 500V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 500V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4FD201JO3 99F8643
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers