Cornell Dubilier Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4FD151JO3F

Description
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1173 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1173
Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1173
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD4FD151JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FD151JO3F
Mica and PTFE Capacitors CD4FD151JO3F
CAP MICA 150PF 5% 500V RADIAL

CAP MICA 150PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1173 CD4FD151JO3F
Product Name Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details