Cornell Dubilier Mica and PTFE Capacitors CD4FD131FO3

Description
CAP MICA 130PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 130PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD131FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FD131FO3
Mica and PTFE Capacitors CD4FD131FO3
CAP MICA 130PF 1% 500V RADIAL

CAP MICA 130PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 130Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3388 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 130Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3388
Silver Mica Capacitor 130Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3388
SILVER MICA CAPACITOR 130PF, 500V, 1%, RADIAL; Capacitance:130pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 130PF, 500V, 1%, RADIAL; Capacitance:130pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4FD131FO3 12C3388
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 130Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers