Cornell Dubilier Mica and PTFE Capacitors CD4FC821GO3

Description
CAP MICA 820PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 820PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FC821GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FC821GO3
Mica and PTFE Capacitors CD4FC821GO3
CAP MICA 820PF 2% 300V RADIAL

CAP MICA 820PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3379 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3379
Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3379
SILVER MICA CAPACITOR 820PF, 300V, 2%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 820PF, 300V, 2%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4FC821GO3 12C3379
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers