Cornell Dubilier Silver Mica Capacitor 680Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD4FC681FO3F

Description
SILVER MICA CAPACITOR 680PF, 300V, 1%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 680PF, 300V, 1%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 680Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 81K1150 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 680Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
81K1150
Silver Mica Capacitor 680Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 81K1150
SILVER MICA CAPACITOR 680PF, 300V, 1%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 680PF, 300V, 1%, RADIAL; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1150
Product Name Silver Mica Capacitor 680Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details