Cornell Dubilier Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD4FA132JO3F

Description
SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 81K1137 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
81K1137
Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 81K1137
SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: Yes

SILVER MICA CAPACITOR 1300PF, 100V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1137
Product Name Silver Mica Capacitor 1300Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details