Cornell Dubilier Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD4FA132GO3

Description
SILVER MICA CAPACITOR 1300PF, 100V, 2%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 1300PF, 100V, 2%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3359 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3359
Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3359
SILVER MICA CAPACITOR 1300PF, 100V, 2%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 1300PF, 100V, 2%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3359
Product Name Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details