Cornell Dubilier Silver Mica Capacitor 1100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD4FA112JO3F

Description
SILVER MICA CAPACITOR 1100PF, 100V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1100PF, 100V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 81K1131 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
81K1131
Silver Mica Capacitor 1100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 81K1131
SILVER MICA CAPACITOR 1100PF, 100V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1100PF, 100V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD4FA112JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FA112JO3F
Mica and PTFE Capacitors CD4FA112JO3F
CAP MICA 1100PF 5% 100V RADIAL

CAP MICA 1100PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1131 CD4FA112JO3F
Product Name Silver Mica Capacitor 1100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0011 microF 0.0011 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details