Cornell Dubilier Silver Mica Capacitor 1000Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD4FA102GO3

Description
SILVER MICA CAPACITOR 1000PF, 100V, 2%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 100V, 2%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3350 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3350
Silver Mica Capacitor 1000Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3350
SILVER MICA CAPACITOR 1000PF, 100V, 2%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 100V, 2%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD4FA102GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FA102GO3
Mica and PTFE Capacitors CD4FA102GO3
CAP MICA 1000PF 2% 100V RADIAL

CAP MICA 1000PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3350 CD4FA102GO3
Product Name Silver Mica Capacitor 1000Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers