Cornell Dubilier Silver Mica Capacitor 56Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD4ED560FO3

Description
SILVER MICA CAPACITOR 56PF, 500V, 1%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 56PF, 500V, 1%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 56Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3335 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 56Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3335
Silver Mica Capacitor 56Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3335
SILVER MICA CAPACITOR 56PF, 500V, 1%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 56PF, 500V, 1%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3335
Product Name Silver Mica Capacitor 56Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers