Cornell Dubilier Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4ED270JO3F

Description
SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1092 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1092
Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1092
SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 27PF, 500V, 5%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD4ED270JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED270JO3F
Mica and PTFE Capacitors CD4ED270JO3F
CAP MICA 27PF 5% 500V RADIAL

CAP MICA 27PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1092 CD4ED270JO3F
Product Name Silver Mica Capacitor 27Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details