Cornell Dubilier Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4CD040JO3F

Description
SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1061 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1061
Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1061
SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1061
Product Name Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers