Cornell Dubilier Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4CD040JO3

Description
SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No
Description
SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3284 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3284
Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3284
SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 4PF, 500V, 5%, RADIAL; Capacitance:4pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3284
Product Name Silver Mica Capacitor 4Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers