Cornell Dubilier Silver Mica Capacitor 1Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4CD010JO3

Description
SILVER MICA CAPACITOR 1PF, 500V, 5%, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No
Description
SILVER MICA CAPACITOR 1PF, 500V, 5%, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3275 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3275
Silver Mica Capacitor 1Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3275
SILVER MICA CAPACITOR 1PF, 500V, 5%, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 1PF, 500V, 5%, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3275
Product Name Silver Mica Capacitor 1Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details