SILVER MICA CAPACITOR, 0.051UF, 500V, 5%, RADIAL; Capacitance:51000pF;
CAP MICA 0.051UF 5% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K1275 | CD42FD513JO3F |
| Product Name | Silver Mica Capacitor, 0.051Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0510 microF | 0.0510 microF |
| Capacitance Tolerance | 5 (+/- %) |