Cornell Dubilier Silver Mica Capacitor, 0.051Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD42FD513GO3

Description
SILVER MICA CAPACITOR, 0.051UF, 500V, 2%, RADIAL; Capacitance:51000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.051UF, 500V, 2%, RADIAL; Capacitance:51000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.051Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3493 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.051Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3493
Silver Mica Capacitor, 0.051Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3493
SILVER MICA CAPACITOR, 0.051UF, 500V, 2%, RADIAL; Capacitance:51000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.051UF, 500V, 2%, RADIAL; Capacitance:51000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3493
Product Name Silver Mica Capacitor, 0.051Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details