Cornell Dubilier Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD42FD503FO3F

Description
SILVER MICA CAPACITOR, 0.05UF, 500V, 1%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.05UF, 500V, 1%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K1270 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K1270
Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K1270
SILVER MICA CAPACITOR, 0.05UF, 500V, 1%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.05UF, 500V, 1%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD42FD503FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD503FO3F
Mica and PTFE Capacitors CD42FD503FO3F
CAP MICA 0.05UF 1% 500V RADIAL

CAP MICA 0.05UF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1270 CD42FD503FO3F
Product Name Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0500 microF 0.0500 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers