Cornell Dubilier Silver Mica Capacitor, 0.047Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD42FD473FO3

Description
SILVER MICA CAPACITOR, 0.047UF, 500V, 1%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.047UF, 500V, 1%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.047Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3486 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.047Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3486
Silver Mica Capacitor, 0.047Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3486
SILVER MICA CAPACITOR, 0.047UF, 500V, 1%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.047UF, 500V, 1%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FD473FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD473FO3
Mica and PTFE Capacitors CD42FD473FO3
CAP MICA 0.047UF 1% 500V RADIAL

CAP MICA 0.047UF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3486 CD42FD473FO3
Product Name Silver Mica Capacitor, 0.047Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers