Cornell Dubilier Silver Mica Capacitor, 0.043Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD42FD433FO3

Description
SILVER MICA CAPACITOR, 0.043UF, 500V, 1%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.043UF, 500V, 1%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.043Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3483 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.043Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3483
Silver Mica Capacitor, 0.043Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3483
SILVER MICA CAPACITOR, 0.043UF, 500V, 1%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.043UF, 500V, 1%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3483
Product Name Silver Mica Capacitor, 0.043Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details