Cornell Dubilier Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD363JO3

Description
SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3479 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3479
Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3479
SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FD363JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD363JO3
Mica and PTFE Capacitors CD42FD363JO3
CAP MICA 0.036UF 5% 500V RADIAL

CAP MICA 0.036UF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3479 CD42FD363JO3
Product Name Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0360 microF 0.0360 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers