Cornell Dubilier Silver Mica Capacitor, 0.033Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD333JO3

Description
SILVER MICA CAPACITOR, 0.033UF, 500V, 5%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.033UF, 500V, 5%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.033Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3476 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.033Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3476
Silver Mica Capacitor, 0.033Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3476
SILVER MICA CAPACITOR, 0.033UF, 500V, 5%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.033UF, 500V, 5%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FD333JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD333JO3
Mica and PTFE Capacitors CD42FD333JO3
CAP MICA 0.033UF 5% 500V RADIAL

CAP MICA 0.033UF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3476 CD42FD333JO3
Product Name Silver Mica Capacitor, 0.033Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers